Vishay Precision Group Vsr 1K8000 0.1% Vishay Foil Resistors Y00751K80000B0L

Description
VSR 1K8000 0.1%
Description
VSR 1K8000 0.1%

Suppliers

Company
Product
Description
Supplier Links
Vsr 1K8000 0.1% Vishay Foil Resistors - 58P4743 - Newark, An Avnet Company
Chicago, IL, United States
Vsr 1K8000 0.1% Vishay Foil Resistors
58P4743
Vsr 1K8000 0.1% Vishay Foil Resistors 58P4743
VSR 1K8000 0.1%

VSR 1K8000 0.1%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P4743
Product Name Vsr 1K8000 0.1% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622845-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13300 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691743 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R515JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details