Vishay Precision Group Vsr 1K6000 0.1% Vishay Foil Resistors Y00751K60000B0L

Description
VSR 1K6000 0.1%
Description
VSR 1K6000 0.1%

Suppliers

Company
Product
Description
Supplier Links
Vsr 1K6000 0.1% Vishay Foil Resistors - 58P4738 - Newark, An Avnet Company
Chicago, IL, United States
Vsr 1K6000 0.1% Vishay Foil Resistors
58P4738
Vsr 1K6000 0.1% Vishay Foil Resistors 58P4738
VSR 1K6000 0.1%

VSR 1K6000 0.1%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P4738
Product Name Vsr 1K6000 0.1% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details