Vishay Precision Group Vsr 1K5000 1.0% Vishay Foil Resistors Y00751K50000F0L

Description
VSR 1K5000 1.0%
Description
VSR 1K5000 1.0%

Suppliers

Company
Product
Description
Supplier Links
Vsr 1K5000 1.0% Vishay Foil Resistors - 58P4736 - Newark, An Avnet Company
Chicago, IL, United States
Vsr 1K5000 1.0% Vishay Foil Resistors
58P4736
Vsr 1K5000 1.0% Vishay Foil Resistors 58P4736
VSR 1K5000 1.0%

VSR 1K5000 1.0%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P4736
Product Name Vsr 1K5000 1.0% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1-1614901-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details