Vishay Precision Group Vsr 1K2700 1.0% Vishay Foil Resistors Y00751K27000F0L

Description
VSR 1K2700 1.0%
Description
VSR 1K2700 1.0%

Suppliers

Company
Product
Description
Supplier Links
Vsr 1K2700 1.0% Vishay Foil Resistors - 58P4722 - Newark, An Avnet Company
Chicago, IL, United States
Vsr 1K2700 1.0% Vishay Foil Resistors
58P4722
Vsr 1K2700 1.0% Vishay Foil Resistors 58P4722
VSR 1K2700 1.0%

VSR 1K2700 1.0%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P4722
Product Name Vsr 1K2700 1.0% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.3 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details