Vishay Precision Group Vsrt 1K11100 0.01% Vishay Foil Resistors Y00751K11100T9L

Description
VSRT 1K11100 0.01%
Description
VSRT 1K11100 0.01%

Suppliers

Company
Product
Description
Supplier Links
Vsrt 1K11100 0.01% Vishay Foil Resistors - 58P4712 - Newark, An Avnet Company
Chicago, IL, United States
Vsrt 1K11100 0.01% Vishay Foil Resistors
58P4712
Vsrt 1K11100 0.01% Vishay Foil Resistors 58P4712
VSRT 1K11100 0.01%

VSRT 1K11100 0.01%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P4712
Product Name Vsrt 1K11100 0.01% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 80.6 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260347 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers