Vishay Precision Group Vsr 1K1110 0.01% Vishay Foil Resistors Y00751K11100T0L

Description
VSR 1K1110 0.01%
Description
VSR 1K1110 0.01%

Suppliers

Company
Product
Description
Supplier Links
Vsr 1K1110 0.01% Vishay Foil Resistors - 58P4711 - Newark, An Avnet Company
Chicago, IL, United States
Vsr 1K1110 0.01% Vishay Foil Resistors
58P4711
Vsr 1K1110 0.01% Vishay Foil Resistors 58P4711
VSR 1K1110 0.01%

VSR 1K1110 0.01%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P4711
Product Name Vsr 1K1110 0.01% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 115000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 1260405 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 4756678 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers