Vishay Precision Group Vsr 1K07100 1.0% Vishay Foil Resistors Y00751K07100F0L

Description
VSR 1K07100 1.0%
Description
VSR 1K07100 1.0%

Suppliers

Company
Product
Description
Supplier Links
Vsr 1K07100 1.0% Vishay Foil Resistors - 58P4708 - Newark, An Avnet Company
Chicago, IL, United States
Vsr 1K07100 1.0% Vishay Foil Resistors
58P4708
Vsr 1K07100 1.0% Vishay Foil Resistors 58P4708
VSR 1K07100 1.0%

VSR 1K07100 1.0%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P4708
Product Name Vsr 1K07100 1.0% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.80E6 ohms
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details