Vishay Precision Group Vsrt 1K0240 0.01% Vishay Foil Resistors Y00751K02400T9L

Description
VSRT 1K0240 0.01%
Description
VSRT 1K0240 0.01%

Suppliers

Company
Product
Description
Supplier Links
Vsrt 1K0240 0.01% Vishay Foil Resistors - 58P4704 - Newark, An Avnet Company
Chicago, IL, United States
Vsrt 1K0240 0.01% Vishay Foil Resistors
58P4704
Vsrt 1K0240 0.01% Vishay Foil Resistors 58P4704
VSRT 1K0240 0.01%

VSRT 1K0240 0.01%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P4704
Product Name Vsrt 1K0240 0.01% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details