Vishay Precision Group Vsrt 1K00000 0.1% Vishay Foil Resistors Y00751K00000B9L

Description
VSRT 1K00000 0.1%
Description
VSRT 1K00000 0.1%

Suppliers

Company
Product
Description
Supplier Links
Vsrt 1K00000 0.1% Vishay Foil Resistors - 58P4699 - Newark, An Avnet Company
Chicago, IL, United States
Vsrt 1K00000 0.1% Vishay Foil Resistors
58P4699
Vsrt 1K00000 0.1% Vishay Foil Resistors 58P4699
VSRT 1K00000 0.1%

VSRT 1K00000 0.1%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P4699
Product Name Vsrt 1K00000 0.1% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1468317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details