VISHAY PRECISION GROUP
Y007519K4400F9L -- VSRT 19K440 1.0% VISHAY FOIL RESISTORS
Vishay Precision Group
Vsrt 19K440 1.0% Vishay Foil Resistors
Y007519K4400F9L
Description
VSRT 19K440 1.0%
Description
VSRT 19K440 1.0%
Suppliers
Vsrt 19K440 1.0% Vishay Foil Resistors
58P4877
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58P4877 |
|
Product Name
|
Vsrt 19K440 1.0% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
ThroughHole
Resistance Range
68 ohms
Tolerance
5 +/- %
View Details
2 suppliers
Technology / Construction
Thick film
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications
RoHS
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers