Vishay Precision Group Vsr 17R800 1.0% Vishay Foil Resistors Y007517R8000F0L

Description
VSR 17R800 1.0%
Description
VSR 17R800 1.0%

Suppliers

Company
Product
Description
Supplier Links
Vsr 17R800 1.0% Vishay Foil Resistors - 58P4863 - Newark, An Avnet Company
Chicago, IL, United States
Vsr 17R800 1.0% Vishay Foil Resistors
58P4863
Vsr 17R800 1.0% Vishay Foil Resistors 58P4863
VSR 17R800 1.0%

VSR 17R800 1.0%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P4863
Product Name Vsr 17R800 1.0% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1691801 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C153J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details