VISHAY PRECISION GROUP
Y0075172R400T0L -- VSR 172R40 0.01% VISHAY FOIL RESISTORS
Vishay Precision Group
Vsr 172R40 0.01% Vishay Foil Resistors
Y0075172R400T0L
Description
VSR 172R40 0.01%
Description
VSR 172R40 0.01%
Suppliers
Vsr 172R40 0.01% Vishay Foil Resistors
58P4864
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58P4864 |
|
Product Name
|
Vsr 172R40 0.01% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
MetalAlloy
View Details
4 suppliers
Mounting / Packaging
4-SIP
Resistance Range
0.0330 ohms
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details