VISHAY PRECISION GROUP
Y0075165R000F0L -- VSR 165R00 1.0% VISHAY FOIL RESISTORS
Vishay Precision Group
Vsr 165R00 1.0% Vishay Foil Resistors
Y0075165R000F0L
Description
VSR 165R00 1.0%
Description
VSR 165R00 1.0%
Suppliers
Vsr 165R00 1.0% Vishay Foil Resistors
58P4858
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58P4858 |
|
Product Name
|
Vsr 165R00 1.0% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
ThroughHole
Resistance Range
6800 ohms
Tolerance
5 +/- %
View Details
2 suppliers
Technology / Construction
Metal film
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications
RoHS
View Details
Mounting / Packaging
4-SIP
Resistance Range
0.0150 ohms
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers