Vishay Precision Group Vsr 158R09 0.01% Vishay Foil Resistors Y0075158R090T0L

Description
VSR 158R09 0.01%
Description
VSR 158R09 0.01%

Suppliers

Company
Product
Description
Supplier Links
Vsr 158R09 0.01% Vishay Foil Resistors - 58P4851 - Newark, An Avnet Company
Chicago, IL, United States
Vsr 158R09 0.01% Vishay Foil Resistors
58P4851
Vsr 158R09 0.01% Vishay Foil Resistors 58P4851
VSR 158R09 0.01%

VSR 158R09 0.01%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P4851
Product Name Vsr 158R09 0.01% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1311265 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details