VISHAY PRECISION GROUP
Y0075154R000F0L -- VSR 154R00 1.0% VISHAY FOIL RESISTORS
Vishay Precision Group
Vsr 154R00 1.0% Vishay Foil Resistors
Y0075154R000F0L
Description
VSR 154R00 1.0%
Description
VSR 154R00 1.0%
Suppliers
Vsr 154R00 1.0% Vishay Foil Resistors
58P4848
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58P4848 |
|
Product Name
|
Vsr 154R00 1.0% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Metal foil
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications
RoHS
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction
Metal Foil
View Details