Vishay Precision Group Vsr 139R16 0.1% Vishay Foil Resistors Y0075139R160B0L

Description
VSR 139R16 0.1%
Description
VSR 139R16 0.1%

Suppliers

Company
Product
Description
Supplier Links
Vsr 139R16 0.1% Vishay Foil Resistors - 58P4837 - Newark, An Avnet Company
Chicago, IL, United States
Vsr 139R16 0.1% Vishay Foil Resistors
58P4837
Vsr 139R16 0.1% Vishay Foil Resistors 58P4837
VSR 139R16 0.1%

VSR 139R16 0.1%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P4837
Product Name Vsr 139R16 0.1% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2870 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details