Vishay Precision Group Vsr 12K100 1.0% Vishay Foil Resistors Y007512K1000F0L

Description
VSR 12K100 1.0%
Description
VSR 12K100 1.0%

Suppliers

Company
Product
Description
Supplier Links
Vsr 12K100 1.0% Vishay Foil Resistors - 58P4815 - Newark, An Avnet Company
Chicago, IL, United States
Vsr 12K100 1.0% Vishay Foil Resistors
58P4815
Vsr 12K100 1.0% Vishay Foil Resistors 58P4815
VSR 12K100 1.0%

VSR 12K100 1.0%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P4815
Product Name Vsr 12K100 1.0% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers