Vishay Precision Group Vsr 119R88 0.01% Vishay Foil Resistors Y0075119R880T0L

Description
VSR 119R88 0.01%
Description
VSR 119R88 0.01%

Suppliers

Company
Product
Description
Supplier Links
Vsr 119R88 0.01% Vishay Foil Resistors - 58P4812 - Newark, An Avnet Company
Chicago, IL, United States
Vsr 119R88 0.01% Vishay Foil Resistors
58P4812
Vsr 119R88 0.01% Vishay Foil Resistors 58P4812
VSR 119R88 0.01%

VSR 119R88 0.01%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P4812
Product Name Vsr 119R88 0.01% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C181J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details