VISHAY PRECISION GROUP
Y0075119R500B0L -- VSR 119R50 0.1% VISHAY FOIL RESISTORS
Vishay Precision Group
Vsr 119R50 0.1% Vishay Foil Resistors
Y0075119R500B0L
Description
VSR 119R50 0.1%
Description
VSR 119R50 0.1%
Suppliers
Vsr 119R50 0.1% Vishay Foil Resistors
58P4810
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58P4810 |
|
Product Name
|
Vsr 119R50 0.1% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
30000 ohms
View Details
2 suppliers
Technology / Construction
Wire wound
Mounting / Packaging
Axial Leads; Aluminium housed
Temperature Coefficient
100 ±ppm/°C
View Details
Resistance Range
45000 ohms
Tolerance
20 +/- %
Temperature Coefficient
1200 ±ppm/°C
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details