Vishay Precision Group Vsr 10R000 0.05% Vishay Foil Resistors Y007510R0000A0L

Description
VSR 10R000 0.05%
Description
VSR 10R000 0.05%

Suppliers

Company
Product
Description
Supplier Links
Vsr 10R000 0.05% Vishay Foil Resistors - 58P4765 - Newark, An Avnet Company
Chicago, IL, United States
Vsr 10R000 0.05% Vishay Foil Resistors
58P4765
Vsr 10R000 0.05% Vishay Foil Resistors 58P4765
VSR 10R000 0.05%

VSR 10R000 0.05%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P4765
Product Name Vsr 10R000 0.05% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1468319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT26A510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details