Vishay Precision Group Vsr 105R00 1.0% Vishay Foil Resistors Y0075105R000F0L

Description
VSR 105R00 1.0%
Description
VSR 105R00 1.0%

Suppliers

Company
Product
Description
Supplier Links
Vsr 105R00 1.0% Vishay Foil Resistors - 58P4790 - Newark, An Avnet Company
Chicago, IL, United States
Vsr 105R00 1.0% Vishay Foil Resistors
58P4790
Vsr 105R00 1.0% Vishay Foil Resistors 58P4790
VSR 105R00 1.0%

VSR 105R00 1.0%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P4790
Product Name Vsr 105R00 1.0% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details