Vishay Precision Group Vsrt 100K00 0.1% Vishay Foil Resistors Y0075100K000B9L

Description
VSRT 100K00 0.1%
Description
VSRT 100K00 0.1%

Suppliers

Company
Product
Description
Supplier Links
Vsrt 100K00 0.1% Vishay Foil Resistors - 58P4773 - Newark, An Avnet Company
Chicago, IL, United States
Vsrt 100K00 0.1% Vishay Foil Resistors
58P4773
Vsrt 100K00 0.1% Vishay Foil Resistors 58P4773
VSRT 100K00 0.1%

VSRT 100K00 0.1%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P4773
Product Name Vsrt 100K00 0.1% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details
Adjustable Resistors - 1445506 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R182JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers