50 Ohms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Metal Foil 21 Turn Top Adjustment
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | Y006950R0000K0L-ND | 58P4681 |
| Product Name | Trimmer Potentiometers | 1260W 50R 10.0% Vishay Foil Resistors |
| Technology / Construction | Metal Foil | |
| Mounting / Packaging | ThroughHole | |
| Potentiometer Type | Standard Potentiometer; Trimmer |