500 Ohms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Metal Foil 21 Turn Top Adjustment
TRIMMER, POT, 500R, 21TURN, TH; Track Resistance:500ohm; No. of Turns:21Turns; Potentiometer Mounting:Through Hole; Product Range:Accutrim 1260 Series; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature Coefficient:± RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 804-1096-ND | 45AC8016 |
| Product Name | Trimmer Potentiometers | Trimmer, Pot, 500R, 21Turn, Th; Track Resistance Vishay Foil Resistors |
| Technology / Construction | Metal Foil | |
| Mounting / Packaging | ThroughHole | ThroughHole |
| Potentiometer Type | Standard Potentiometer; Trimmer | |
| Resistance Range | 500 ohms |