Vishay Precision Group Vhp-4 6R0000 0.02% Vishay Foil Resistors Y00666R00000Q0L

Description
VHP-4 6R0000 0.02%
Description
VHP-4 6R0000 0.02%

Suppliers

Company
Product
Description
Supplier Links
Vhp-4 6R0000 0.02% Vishay Foil Resistors - 58P4680 - Newark, An Avnet Company
Chicago, IL, United States
Vhp-4 6R0000 0.02% Vishay Foil Resistors
58P4680
Vhp-4 6R0000 0.02% Vishay Foil Resistors 58P4680
VHP-4 6R0000 0.02%

VHP-4 6R0000 0.02%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P4680
Product Name Vhp-4 6R0000 0.02% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1311267 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers