VISHAY PRECISION GROUP
Y006630R0000T0L -- VHP-4 30R000 0.01% VISHAY FOIL RESISTORS
Vishay Precision Group
Vhp-4 30R000 0.01% Vishay Foil Resistors
Y006630R0000T0L
Description
VHP-4 30R000 0.01%
Description
VHP-4 30R000 0.01%
Suppliers
Vhp-4 30R000 0.01% Vishay Foil Resistors
58P4672
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58P4672 |
|
Product Name
|
Vhp-4 30R000 0.01% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers
Mounting / Packaging
Nonstandard
Resistance Range
0.0050 ohms
Power Rating
5 watts
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details