Vishay Precision Group Vhp-4 10R000 0.1% Vishay Foil Resistors Y006610R0000B0L

Description
VHP-4 10R000 0.1%
Description
VHP-4 10R000 0.1%

Suppliers

Company
Product
Description
Supplier Links
Vhp-4 10R000 0.1% Vishay Foil Resistors - 58P4657 - Newark, An Avnet Company
Chicago, IL, United States
Vhp-4 10R000 0.1% Vishay Foil Resistors
58P4657
Vhp-4 10R000 0.1% Vishay Foil Resistors 58P4657
VHP-4 10R000 0.1%

VHP-4 10R000 0.1%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P4657
Product Name Vhp-4 10R000 0.1% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.2200 ohms
Tolerance 5 +/- %
View Details
Adjustable Resistors - 1445507 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details