VISHAY PRECISION GROUP
Y0066100R000T0L -- VHP-4 100R00 0.01% VISHAY FOIL RESISTORS
Vishay Precision Group
Vhp-4 100R00 0.01% Vishay Foil Resistors
Y0066100R000T0L
Description
VHP-4 100R00 0.01%
Description
VHP-4 100R00 0.01%
Suppliers
Vhp-4 100R00 0.01% Vishay Foil Resistors
58P4662
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58P4662 |
|
Product Name
|
Vhp-4 100R00 0.01% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
0.3300 ohms
View Details
2 suppliers
Technology / Construction
Wire wound
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Technology / Construction
Metal Foil
Resistance Range
0.0500 ohms
Tolerance
1 +/- %
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details