VISHAY PRECISION GROUP
Y0065800R000B0L -- VHP-3 800R000 0.1% VISHAY FOIL RESISTORS
Vishay Precision Group
Vhp-3 800R000 0.1% Vishay Foil Resistors
Y0065800R000B0L
Description
VHP-3 800R000 0.1%
Description
VHP-3 800R000 0.1%
Suppliers
Vhp-3 800R000 0.1% Vishay Foil Resistors
58P4645
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58P4645 |
|
Product Name
|
Vhp-3 800R000 0.1% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
330000 ohms
View Details
3 suppliers
Technology / Construction
Thick Film (Chip); Thick Film
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range
1 ohms
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details