Vishay Precision Group Vhp-3 50R000 1.0% Vishay Foil Resistors Y006550R0000F0L

Description
VHP-3 50R000 1.0%
Description
VHP-3 50R000 1.0%

Suppliers

Company
Product
Description
Supplier Links
Vhp-3 50R000 1.0% Vishay Foil Resistors - 58P4638 - Newark, An Avnet Company
Chicago, IL, United States
Vhp-3 50R000 1.0% Vishay Foil Resistors
58P4638
Vhp-3 50R000 1.0% Vishay Foil Resistors 58P4638
VHP-3 50R000 1.0%

VHP-3 50R000 1.0%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P4638
Product Name Vhp-3 50R000 1.0% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1691746 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers