Vishay Precision Group Vhp-3 2K8000 0.01% Vishay Foil Resistors Y00652K80000T0L

Description
VHP-3 2K8000 0.01%
Description
VHP-3 2K8000 0.01%

Suppliers

Company
Product
Description
Supplier Links
Vhp-3 2K8000 0.01% Vishay Foil Resistors - 58P4615 - Newark, An Avnet Company
Chicago, IL, United States
Vhp-3 2K8000 0.01% Vishay Foil Resistors
58P4615
Vhp-3 2K8000 0.01% Vishay Foil Resistors 58P4615
VHP-3 2K8000 0.01%

VHP-3 2K8000 0.01%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P4615
Product Name Vhp-3 2K8000 0.01% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1249294 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R5R1JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details