Vishay Precision Group Vhp-3T 1R2000 1.0% Vishay Foil Resistors Y00651R20000F9L

Description
VHP-3T 1R2000 1.0%
Description
VHP-3T 1R2000 1.0%

Suppliers

Company
Product
Description
Supplier Links
Vhp-3T 1R2000 1.0% Vishay Foil Resistors - 58P4602 - Newark, An Avnet Company
Chicago, IL, United States
Vhp-3T 1R2000 1.0% Vishay Foil Resistors
58P4602
Vhp-3T 1R2000 1.0% Vishay Foil Resistors 58P4602
VHP-3T 1R2000 1.0%

VHP-3T 1R2000 1.0%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P4602
Product Name Vhp-3T 1R2000 1.0% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details