VISHAY PRECISION GROUP
Y00626K66670T0L -- S102K 6K6667 0.01% VISHAY FOIL RESISTORS
Vishay Precision Group
S102K 6K6667 0.01% Vishay Foil Resistors
Y00626K66670T0L
Description
S102K 6K6667 0.01%
Description
S102K 6K6667 0.01%
Suppliers
S102K 6K6667 0.01% Vishay Foil Resistors
58P4460
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58P4460 |
|
Product Name
|
S102K 6K6667 0.01% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
ThroughHole
Resistance Range
25 ohms
View Details
2 suppliers
Technology / Construction
Wire wound
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Resistance Range
8200 ohms
Tolerance
20 +/- %
Temperature Coefficient
1200 ±ppm/°C
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details