Vishay Precision Group Through Hole Resistors Y006260R0000F9L

Description
60 Ohms ±1% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
60 Ohms ±1% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - Y006260R0000F9L-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
Y006260R0000F9L-ND
Through Hole Resistors Y006260R0000F9L-ND
60 Ohms ±1% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil

60 Ohms ±1% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
S102Kt 60R0000 1.0% Vishay Foil Resistors - 58P4470 - Newark, An Avnet Company
Chicago, IL, United States
S102Kt 60R0000 1.0% Vishay Foil Resistors
58P4470
S102Kt 60R0000 1.0% Vishay Foil Resistors 58P4470
S102KT 60R0000 1.0%

S102KT 60R0000 1.0%

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y006260R0000F9L-ND 58P4470
Product Name Through Hole Resistors S102Kt 60R0000 1.0% Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging Radial
Resistance Range 60 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details