4 Ohms ±1% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil
S102K 4R00000 1.0%
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | Y00624R00000F0L-ND | 58P4345 |
| Product Name | Through Hole Resistors | S102K 4R00000 1.0% Vishay Foil Resistors |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Metal Foil | |
| Mounting / Packaging | Radial | |
| Resistance Range | 4 ohms |