Vishay Precision Group Through Hole Resistors Y0062428R000B0L

Description
428 Ohms ±0.1% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
428 Ohms ±0.1% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - Y0062428R000B0L-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
Y0062428R000B0L-ND
Through Hole Resistors Y0062428R000B0L-ND
428 Ohms ±0.1% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil

428 Ohms ±0.1% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
RADIAL,.4W,428,.1%,.15LS,BULK - Y0062428R000B0L - ASAP Semiconductor LLC
Anaheim, CA, United States
RADIAL,.4W,428,.1%,.15LS,BULK
Y0062428R000B0L
RADIAL,.4W,428,.1%,.15LS,BULK Y0062428R000B0L
RADIAL,.4W,428,.1%,. 15LS,BULK

RADIAL,.4W,428,.1%,.15LS,BULK

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number Y0062428R000B0L-ND Y0062428R000B0L
Product Name Through Hole Resistors RADIAL,.4W,428,.1%,.15LS,BULK
Configuration Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging Radial Radial Leads
Resistance Range 428 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1826239 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details