RADIAL,.4W,37.5K,.00
37.5 kOhms ±0.005% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil
S102K 37K5000 0.005%
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | Y006237K5000V0L | Y006237K5000V0L-ND | 58P4318 |
| Product Name | RADIAL,.4W,37.5K,.005%,.15LS,BULK | Through Hole Resistors | S102K 37K5000 0.005% Vishay Foil Resistors |
| Mounting / Packaging | Radial Leads | Radial | |
| Tolerance | 0.0050 +/- % | 0.0050 +/- % | |
| Power Rating | 0.4000 watts | 0.6000 watts | |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use |