Vishay Intertechnology, Inc. Through Hole Resistors - Y00622K19469D9L Y00622K19469D9L

Description
Manufacturer: Vishay Win Source Part Number: 125078-Y00622K19469D 9L Packaging: Bulk Features: Moisture Resistant, Non-Inductive Height - Seated (Max): 0.336" (8.53mm) Tolerance: ±0.5% Temperature Coefficient: ±1ppm/°C Power (Watts): 0.6W Resistance (Ohms): 2.19469k Composition: Metal Foil Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 125078-Y00622K19469D 9L Packaging: Bulk Features: Moisture Resistant, Non-Inductive Height - Seated (Max): 0.336" (8.53mm) Tolerance: ±0.5% Temperature Coefficient: ±1ppm/°C Power (Watts): 0.6W Resistance (Ohms): 2.19469k Composition: Metal Foil Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Through Hole Resistors - Y00622K19469D9L
125078-Y00622K19469D9L
Through Hole Resistors - Y00622K19469D9L 125078-Y00622K19469D9L
Manufacturer: Vishay Win Source Part Number: 125078-Y00622K19469D 9L Packaging: Bulk Features: Moisture Resistant, Non-Inductive Height - Seated (Max): 0.336" (8.53mm) Tolerance: ±0.5% Temperature Coefficient: ±1ppm/°C Power (Watts): 0.6W Resistance (Ohms): 2.19469k Composition: Metal Foil Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 125078-Y00622K19469D9L
Packaging: Bulk
Features: Moisture Resistant, Non-Inductive
Height - Seated (Max): 0.336" (8.53mm)
Tolerance: ±0.5%
Temperature Coefficient: ±1ppm/°C
Power (Watts): 0.6W
Resistance (Ohms): 2.19469k
Composition: Metal Foil
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
2.19469KOHM 0.6W Resistor - 53-Y00622K19469D9L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.19469KOHM 0.6W Resistor
53-Y00622K19469D9L
2.19469KOHM 0.6W Resistor 53-Y00622K19469D9L
RES 2.19469KOHM 0.6W 0.5% RADIAL Product overview: Y00622K19469D9L from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.19469KOHM, 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.19469KOHM, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Y00622K19469D9L can be used for catalog matching and distributor lookup.

RES 2.19469KOHM 0.6W 0.5% RADIAL Product overview: Y00622K19469D9L from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.19469KOHM, 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.19469KOHM, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Y00622K19469D9L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 125078-Y00622K19469D9L 53-Y00622K19469D9L
Product Name Through Hole Resistors - Y00622K19469D9L 2.19469KOHM 0.6W Resistor
Technology / Construction Metal Foil
Resistance Range 2195 ohms 2195 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 1 ±ppm/°C
Power Rating 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers