Res Metal Foil 20K Ohm 0.01% 0.6W ±1ppm/°C RDL Bulk Product overview: Y006220K0000T9L from Vishay Precision Group is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Y006220K0000T9L can be used for catalog matching and distributor lookup.
20 kOhms ±0.01% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil
RES, METAL FOIL, 20K, 0.01%, 0.6W, RAD; Resistance:20kohm; Product Range:S Series; Power Rating:600mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 53-Y006220K0000T9L | 804-Y006220K0000T9L-ND | 48W1081 |
| Product Name | 0.6W Resistor | Through Hole Resistors | Res, Metal Foil, 20K, 0.01%, 0.6W, Rad; Resistance Vishay Foil Resistors |
| Technology / Construction | Metal Foil | Metal Foil | Metal Foil |
| Resistance Range | 20000 ohms | 20000 ohms | |
| Tolerance | 0.0100 +/- % | 0.0100 +/- % | 0.0100 +/- % |
| Power Rating | 0.6000 watts | 0.6000 watts | 0.6000 watts |
| Standards and Certifications | RoHS | RoHS |