Vishay Precision Group 200 Ohm 0.6W Resistor Y0062200R000V0L

Description
Res Metal Foil 200 Ohm 0.005% 0.6W ±1ppm/°C RDL Bulk Product overview: Y0062200R000V0L from Vishay Precision Group is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 Ohm, 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 Ohm, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Y0062200R000V0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Foil 200 Ohm 0.005% 0.6W ±1ppm/°C RDL Bulk Product overview: Y0062200R000V0L from Vishay Precision Group is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 Ohm, 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 Ohm, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Y0062200R000V0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200 Ohm 0.6W Resistor - 53-Y0062200R000V0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200 Ohm 0.6W Resistor
53-Y0062200R000V0L
200 Ohm 0.6W Resistor 53-Y0062200R000V0L
Res Metal Foil 200 Ohm 0.005% 0.6W ±1ppm/°C RDL Bulk Product overview: Y0062200R000V0L from Vishay Precision Group is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 Ohm, 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 Ohm, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Y0062200R000V0L can be used for catalog matching and distributor lookup.

Res Metal Foil 200 Ohm 0.005% 0.6W ±1ppm/°C RDL Bulk Product overview: Y0062200R000V0L from Vishay Precision Group is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 Ohm, 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 Ohm, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Y0062200R000V0L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 804-Y0062200R000V0L-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
804-Y0062200R000V0L-ND
Through Hole Resistors 804-Y0062200R000V0L-ND
200 Ohms ±0.005% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil

200 Ohms ±0.005% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
S102K 200R000 0.005% Vishay Foil Resistors - 53M5781 - Newark, An Avnet Company
Chicago, IL, United States
S102K 200R000 0.005% Vishay Foil Resistors
53M5781
S102K 200R000 0.005% Vishay Foil Resistors 53M5781
S102K 200R000 0.005%

S102K 200R000 0.005%

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-Y0062200R000V0L 804-Y0062200R000V0L-ND 53M5781
Product Name 200 Ohm 0.6W Resistor Through Hole Resistors S102K 200R000 0.005% Vishay Foil Resistors
Technology / Construction Metal Foil Metal Foil
Resistance Range 200 ohms 200 ohms
Tolerance 0.0050 +/- % 0.0050 +/- %
Power Rating 0.6000 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers