VISHAY PRECISION GROUP
Y00621K50000T9L -- S102KT 1K50000 0.01% VISHAY FOIL RESISTORS
Vishay Precision Group
S102Kt 1K50000 0.01% Vishay Foil Resistors
Y00621K50000T9L
Description
S102KT 1K50000 0.01%
Description
S102KT 1K50000 0.01%
Suppliers
S102Kt 1K50000 0.01% Vishay Foil Resistors
58P3974
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58P3974 |
|
Product Name
|
S102Kt 1K50000 0.01% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Single Resistor
Category / Application
Current Sensing; General Use
Technology / Construction
Thick Film (Chip)
View Details
Technology / Construction
Thick film
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications
RoHS
View Details
Mounting / Packaging
3920 (1052 Metric)
Resistance Range
0.0020 ohms
Operating Temperature
-65 to 170 C (-85 to 338 F)
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details