VISHAY PRECISION GROUP
Y00621K50000F0L -- S102K 1K50000 1.0% VISHAY FOIL RESISTORS
Vishay Precision Group
S102K 1K50000 1.0% Vishay Foil Resistors
Y00621K50000F0L
Description
S102K 1K50000 1.0%
Description
S102K 1K50000 1.0%
Suppliers
S102K 1K50000 1.0% Vishay Foil Resistors
58P3972
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58P3972 |
|
Product Name
|
S102K 1K50000 1.0% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
ThroughHole
Resistance Range
47 ohms
Tolerance
10 +/- %
View Details
2 suppliers
Technology / Construction
Wire wound
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Resistance Range
45000 ohms
Tolerance
20 +/- %
Temperature Coefficient
1200 ±ppm/°C
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers