RADIAL,.4W,1.2K,.005
1.2 kOhms ±0.005% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil
RES 1.2K OHM 0.6W 0.005% RADIAL Product overview: Y00621K20000V0L from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Y00621K20000V0L can be used for catalog matching and distributor lookup.
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | Y00621K20000V0L | 804-Y00621K20000V0L-ND | 53-Y00621K20000V0L |
| Product Name | RADIAL,.4W,1.2K,.005%,.15LS,BULK | Through Hole Resistors | 0.6W Resistor |
| Mounting / Packaging | Radial Leads | Radial | Radial |
| Tolerance | 0.0050 +/- % | 0.0050 +/- % | |
| Power Rating | 0.4000 watts | 0.6000 watts | |
| Configuration | Single Resistor | ||
| Category / Application | General Use |