1.184 kOhms ±0.1% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil
RADIAL,.4W,1.1840K,.
S102K 1K18400 0.1%
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | Y00621K18400B0L-ND | Y00621K18400B0L | 58P3950 |
| Product Name | Through Hole Resistors | RADIAL,.4W,1.1840K,.1%,.15LS,BULK | S102K 1K18400 0.1% Vishay Foil Resistors |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Metal Foil | ||
| Mounting / Packaging | Radial | Radial Leads | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |