RADIAL,.4W,1.1429K,.
1.1429 kOhms ±0.01% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil
S102K 1K14290 0.01%
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | Y00621K14290T0L | Y00621K14290T0L-ND | 50M0538 |
| Product Name | RADIAL,.4W,1.1429K,.01%,.15LS,BULK | Through Hole Resistors | S102K 1K14290 0.01% Vishay Foil Resistors |
| Mounting / Packaging | Radial Leads | Radial | |
| Tolerance | 0.0100 +/- % | 0.0100 +/- % | |
| Power Rating | 0.4000 watts | 0.6000 watts | |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use |