VISHAY PRECISION GROUP
Y00621K00000A9L -- S102KT 1K0000 0.05% VISHAY FOIL RESISTORS
Vishay Precision Group
S102Kt 1K0000 0.05% Vishay Foil Resistors
Y00621K00000A9L
Description
S102KT 1K0000 0.05%
Description
S102KT 1K0000 0.05%
Suppliers
S102Kt 1K0000 0.05% Vishay Foil Resistors
48Y5044
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
48Y5044 |
|
Product Name
|
S102Kt 1K0000 0.05% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
ThroughHole
Resistance Range
27 ohms
Tolerance
5 +/- %
View Details
Technology / Construction
Silicone
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Mounting / Packaging
2512 (6432 Metric)
Resistance Range
0.0100 ohms
Temperature Coefficient
20 ±ppm/°C
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details