Vishay Precision Group Through Hole Resistors Y0062190R000B0L

Description
190 Ohms ±0.1% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
190 Ohms ±0.1% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - Y0062190R000B0L-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
Y0062190R000B0L-ND
Through Hole Resistors Y0062190R000B0L-ND
190 Ohms ±0.1% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil

190 Ohms ±0.1% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
RADIAL,.4W,190,.1%,.15LS,BULK - Y0062190R000B0L - ASAP Semiconductor LLC
Anaheim, CA, United States
RADIAL,.4W,190,.1%,.15LS,BULK
Y0062190R000B0L
RADIAL,.4W,190,.1%,.15LS,BULK Y0062190R000B0L
RADIAL,.4W,190,.1%,. 15LS,BULK

RADIAL,.4W,190,.1%,.15LS,BULK

Supplier's Site
S102K 190R000 0.1% Vishay Foil Resistors - 58P4128 - Newark, An Avnet Company
Chicago, IL, United States
S102K 190R000 0.1% Vishay Foil Resistors
58P4128
S102K 190R000 0.1% Vishay Foil Resistors 58P4128
S102K 190R000 0.1%

S102K 190R000 0.1%

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number Y0062190R000B0L-ND Y0062190R000B0L 58P4128
Product Name Through Hole Resistors RADIAL,.4W,190,.1%,.15LS,BULK S102K 190R000 0.1% Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging Radial Radial Leads
Resistance Range 190 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311258 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers