Vishay Precision Group Through Hole Resistors Y0062136R500B0L

Description
136.5 Ohms ±0.1% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
136.5 Ohms ±0.1% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - Y0062136R500B0L-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
Y0062136R500B0L-ND
Through Hole Resistors Y0062136R500B0L-ND
136.5 Ohms ±0.1% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil

136.5 Ohms ±0.1% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
RADIAL,.4W,136.50,.1%,.15LS,BULK - Y0062136R500B0L - ASAP Semiconductor LLC
Anaheim, CA, United States
RADIAL,.4W,136.50,.1%,.15LS,BULK
Y0062136R500B0L
RADIAL,.4W,136.50,.1%,.15LS,BULK Y0062136R500B0L
RADIAL,.4W,136.50,.1 %,.15LS,BULK

RADIAL,.4W,136.50,.1%,.15LS,BULK

Supplier's Site
S102K 136R500 0.1% Vishay Foil Resistors - 58P4074 - Newark, An Avnet Company
Chicago, IL, United States
S102K 136R500 0.1% Vishay Foil Resistors
58P4074
S102K 136R500 0.1% Vishay Foil Resistors 58P4074
S102K 136R500 0.1%

S102K 136R500 0.1%

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number Y0062136R500B0L-ND Y0062136R500B0L 58P4074
Product Name Through Hole Resistors RADIAL,.4W,136.50,.1%,.15LS,BULK S102K 136R500 0.1% Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging Radial Radial Leads
Resistance Range 136 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C220J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details