Vishay Precision Group 0.6W Resistor Y006210K0000T9L

Description
Res Metal Foil 10K Ohm 0.01% 0.6W ±1ppm/°C RDL Bulk Product overview: Y006210K0000T9L from Vishay Precision Group is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Y006210K0000T9L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Foil 10K Ohm 0.01% 0.6W ±1ppm/°C RDL Bulk Product overview: Y006210K0000T9L from Vishay Precision Group is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Y006210K0000T9L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.6W Resistor - 53-Y006210K0000T9L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.6W Resistor
53-Y006210K0000T9L
0.6W Resistor 53-Y006210K0000T9L
Res Metal Foil 10K Ohm 0.01% 0.6W ±1ppm/°C RDL Bulk Product overview: Y006210K0000T9L from Vishay Precision Group is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Y006210K0000T9L can be used for catalog matching and distributor lookup.

Res Metal Foil 10K Ohm 0.01% 0.6W ±1ppm/°C RDL Bulk Product overview: Y006210K0000T9L from Vishay Precision Group is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Y006210K0000T9L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - Y0062-10KA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
Y0062-10KA-ND
Through Hole Resistors Y0062-10KA-ND
10 kOhms ±0.01% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil

10 kOhms ±0.01% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Resistor Metal Foil, 10Kohm, 400Mw, 0.01%; Resistance Vishay Foil Resistors - 58P4008 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Metal Foil, 10Kohm, 400Mw, 0.01%; Resistance Vishay Foil Resistors
58P4008
Resistor Metal Foil, 10Kohm, 400Mw, 0.01%; Resistance Vishay Foil Resistors 58P4008
RESISTOR METAL FOIL, 10KOHM, 400mW, 0.01%; Resistance:10kohm; Voltage Rating:300V; Resistor Case Style:Radial Leaded; Power Rating:400mW; Resistance Tolerance: 0.01%; Product Range:S Series; Resistor Element Type:Metal Foil RoHS Compliant: Yes

RESISTOR METAL FOIL, 10KOHM, 400mW, 0.01%; Resistance:10kohm; Voltage Rating:300V; Resistor Case Style:Radial Leaded; Power Rating:400mW; Resistance Tolerance: 0.01%; Product Range:S Series; Resistor Element Type:Metal Foil RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-Y006210K0000T9L Y0062-10KA-ND 58P4008
Product Name 0.6W Resistor Through Hole Resistors Resistor Metal Foil, 10Kohm, 400Mw, 0.01%; Resistance Vishay Foil Resistors
Technology / Construction Metal Foil Metal Foil Metal Foil
Resistance Range 10000 ohms 10000 ohms
Tolerance 0.0100 +/- % 0.0100 +/- % 0.0100 +/- %
Power Rating 0.6000 watts 0.6000 watts 0.4000 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details