Vishay Precision Group Through Hole Resistors Y006210K0000F0L

Description
10 kOhms ±1% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
10 kOhms ±1% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - Y006210K0000F0L-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
Y006210K0000F0L-ND
Through Hole Resistors Y006210K0000F0L-ND
10 kOhms ±1% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil

10 kOhms ±1% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
RADIAL,.4W,10K,1%,.15LS,BULK - Y006210K0000F0L - ASAP Semiconductor LLC
Anaheim, CA, United States
RADIAL,.4W,10K,1%,.15LS,BULK
Y006210K0000F0L
RADIAL,.4W,10K,1%,.15LS,BULK Y006210K0000F0L
RADIAL,.4W,10K,1%,.1 5LS,BULK

RADIAL,.4W,10K,1%,.15LS,BULK

Supplier's Site
S102K 10K0000 1.0% Vishay Foil Resistors - 58P4005 - Newark, An Avnet Company
Chicago, IL, United States
S102K 10K0000 1.0% Vishay Foil Resistors
58P4005
S102K 10K0000 1.0% Vishay Foil Resistors 58P4005
S102K 10K0000 1.0%

S102K 10K0000 1.0%

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number Y006210K0000F0L-ND Y006210K0000F0L 58P4005
Product Name Through Hole Resistors RADIAL,.4W,10K,1%,.15LS,BULK S102K 10K0000 1.0% Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging Radial Radial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Chassis Mount Resistors - 1311304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details